Manufacturer: Vishay
Win Source Part Number: 938785-VS-26MT60
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Three Phase Standard 600 V QC Terminal D-63
Package: 5-Square, D-63
Package: Bulk
Mounting: QC Terminal
Family Name: 26MT60
Categories: Discrete Semiconductor Products
Case / Package: D-63
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-26MT60-ND, VS26MT60-ND, *26MT60, 26MT60, VS26MT60
Bridge rectifier,26MT60 25A 600V
Bridge rectifier,26MT60 25A 600V
Bridge Rectifier Diode, 3 Phase, 25A, 600V V(RRM), Silicon, ROHS COMPLIANT, D-63, 5 PIN Product overview: VS-26MT60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MT60 can be used for catalog matching and distributor lookup.
Bridge Rectifier Three Phase Standard 600V QC Terminal D-63
BRIDGE RECT 3PHASE 600V 25A D-63
Bridge Rectifiers 600 Volt 25 Amp
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 938785-VS-26MT60 | 3952897 | 299-VS-26MT60 | 26MT60-ND | VS-26MT60 | VS-26MT60 |
| Product Name | Bridge Rectifiers - VS-26MT60 | Bridge Rectifiers | 25A 600V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Three Phase Standard 600 V QC Terminal D-63 | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | D 63 | Bulk | 5-Square, D-63 | D-34A |