Vishay VS-25FR120 Diode
Vishay VS-25FR120 Diode
Diode Standard, Reverse Polarity 1200V 25A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 1.2KV 25A DO203AA
DIODE GEN PURP 1.2KV 25A DO203AA
STANDARD DIODE, 25A, 1.2KV DO-203AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:373A RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 2279387 | 25FR120-ND | VS-25FR120 | VS-25FR120 | VS-25FR120 | 07B3957 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 25A, 1.2Kv Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Package | Do-4 | DO-4; DO-203AA, DO-4, Stud | DO-203AA | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 175 C (-85 to 347 F) | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |