Win Source Part Number: 1037980-VS-30ETH06FP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.6 V @ 30 A
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220-2 Full Pack
Alternative Parts (Cross-Reference): FFPF15S60STU; FFPF08S60STU; FFPF08S60STTU; VS-ETU3006FP-M3; VS-ETH3006-M3; VS-ETH3006FP-M3;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS30ETH06FPN3
Base Product Number: 30ETH06
Diode Standard 600V 30A Through Hole TO-220-2 Full Pack
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30ETH06FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06FP-N3 can be used for catalog matching and distributor lookup.
DIODE GP 600V 30A TO220-2FP
Rectifiers Freds - FULLPAK-220-e3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1037980-VS-30ETH06FP-N3 | VS-30ETH06FP-N3-ND | 280-VS-30ETH06FP-N3 | VS-30ETH06FP-N3 | VS-30ETH06FP-N3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 2.6 volts | 2.6 volts | |||
| VR | 600 volts | ||||
| IR | 0.0500 mA | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |