Bridge Rectifier Diode, 1 Phase, 25A, 400V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-26MB40A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MB40A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762032-VS-26MB40A
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, D-34
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Family Name: VS-26MB40A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-34
Voltage - Peak Reverse (Maximum): 400V
Alternative Parts (Cross-Reference): GBPC3504M B0; GBPC2504M; GBPC2504M B0; ;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 400V QC Terminal D-34
Bridge rectifier,26MB40A 25A 400V
Bridge rectifier,26MB40A 25A 400V
BRIDGE RECT 1PHASE 400V 25A D-34
Bridge Rectifiers 400 Volt 25 Amp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-26MB40A | 762032-VS-26MB40A | 26MB40A-ND | 2278643 | VS-26MB40A | VS-26MB40A |
| Product Name | 25A 400V Diode and Rectifier | Bridge Rectifiers - VS-26MB40A | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | 4-Square, D-34 | D 34 | D-34 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 25 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |