Vishay Intertechnology, Inc. Diode Arrays VS-25CTQ045STRLPBF

Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-25CTQ045STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
45V 30A Diode and Rectifier - 286-VS-25CTQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 30A Diode and Rectifier
286-VS-25CTQ045STRLPBF
45V 30A Diode and Rectifier 286-VS-25CTQ045STRLPBF
DIODE ARR SCHOTT 45V 30A TO263AB Product overview: VS-25CTQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-25CTQ045STRLP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 30A TO263AB Product overview: VS-25CTQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-25CTQ045STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-25CTQ045STRLPBF - 1003498-VS-25CTQ045STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-25CTQ045STRLPBF
1003498-VS-25CTQ045STRLPBF
Diodes, Rectifiers - Arrays - VS-25CTQ045STRLPBF 1003498-VS-25CTQ045STRLPBF
Manufacturer: Vishay Win Source Part Number: 1003498-VS-25CTQ045S TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 710mV @ 30A Current - Reverse Leakage @ Vr: 1.75mA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 1003498-VS-25CTQ045STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 710mV @ 30A
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-25CTQ045STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-25CTQ045STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-25CTQ045STRLPBF
DIODE ARR SCHOTT 45V 30A TO263AB

DIODE ARR SCHOTT 45V 30A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-25CTQ045STRLPBF-ND 286-VS-25CTQ045STRLPBF 1003498-VS-25CTQ045STRLPBF VS-25CTQ045STRLPBF
Product Name Diode Arrays 45V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-25CTQ045STRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data