Rectifier Diode, 1 Phase, 1 Element, 25A, 200V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: VS-25FR20 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-25FR20 can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 200V 25A Chassis, Stud Mount DO-203AA (DO-4)
Manufacturer: Vishay
Win Source Part Number: 938784-VS-25FR20
Features: Diode Standard, Reverse Polarity 200 V 25A Stud Mount DO-203AA (DO-4)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 25FR20
Categories: Discrete Semiconductor Products
Case / Package: DO-203AA (DO-4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *25FR20, 25FR20, VS-25FR20-ND, VS25FR20, VS25FR20-ND
DIODE GEN PURP 200V 25A DO203AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-25FR20 | 112-VS-25FR20-ND | 938784-VS-25FR20 | VS-25FR20 | VS-25FR20 |
| Product Name | 25A 200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-25FR20 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Bulk | DO-203AA | |||
| RoHS Compliant | RoHS | ||||
| IO | 25 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |