Bridge Rectifier Single Phase Standard 600V Through Hole 2KBB
Vishay VS-2KBB60R Bridge Rectifier
Vishay VS-2KBB60R Bridge Rectifier
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762186-VS-2KBB60R
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-SIP, 2KBB
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.9A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Family Name: 2KBB60R
Categories: Discrete Semiconductor Products
Manufacturer Package: 2KBB
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.9V
Alternative Parts (Cross-Reference): 698-6; DBA20G; S2VB60-7000; ;
Introduction Date: September 23, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Bridge Rectifier Diode, 1 Phase, 1.9A, 600V V(RRM), Silicon, ROHS COMPLIANT, COMPACT, PLASTIC, 2KBB, 4 PIN Product overview: VS-2KBB60R from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-2KBB60R can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 600V 1.9A 2KBB
Bridge Rectifiers 600 Volt 1.9 Amp
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2KBB60R-ND | 2965460 | 762186-VS-2KBB60R | 299-VS-2KBB60R | VS-2KBB60R | VS-2KBB60R |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - VS-2KBB60R | 1.9A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | 4-SIP, 2KBB | D 37 | Bulk | D-37 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Single Phase |