Manufacturer: Vishay
Win Source Part Number: 139692-VS-30CTQ045SP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 45V 15A TO263AB Product overview: VS-30CTQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ045SPBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 45V 15A TO263AB
SCHOTTKY RECTIFIER, COMMON CATHODE, 30A, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:620mV RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 139692-VS-30CTQ045SPBF | 286-VS-30CTQ045SPBF | VS-30CTQ045SPBFGI-ND | VS-30CTQ045SPBF | 63J8051 |
| Product Name | Diodes, Rectifiers - Arrays - VS-30CTQ045SPBF | 45V 15A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode, 30A, D2Pak; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | ||
| VR | 45 volts | ||||
| IR | 2 mA |