Vishay Intertechnology, Inc. Schottky 35V Diode and Rectifier VS-25CTQ035S-M3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-25CTQ035S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-25CTQ035S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-25CTQ035S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-25CTQ035S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V Diode and Rectifier - 2085-VS-25CTQ035S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V Diode and Rectifier
2085-VS-25CTQ035S-M3
Schottky 35V Diode and Rectifier 2085-VS-25CTQ035S-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-25CTQ035S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-25CTQ035S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-25CTQ035S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-25CTQ035S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-25CTQ035S-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-25CTQ035S-M3 - 761983-VS-25CTQ035S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-25CTQ035S-M3
761983-VS-25CTQ035S-M3
Diodes, Rectifiers - Arrays - VS-25CTQ035S-M3 761983-VS-25CTQ035S-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761983-VS-25CTQ035S- M3 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.75mA @ 35V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VS-25CTQ035S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 560mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): VS-25CTQ035STRRPBF; VS-25CTQ035SPBF; VS-25CTQ035STRLPBF; ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761983-VS-25CTQ035S-M3
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.75mA @ 35V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-25CTQ035S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 560mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): VS-25CTQ035STRRPBF; VS-25CTQ035SPBF; VS-25CTQ035STRLPBF; ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-25CTQ035S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-25CTQ035S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-25CTQ035S-M3
DIODE ARR SCHOTT 35V 15A TO263AB

DIODE ARR SCHOTT 35V 15A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-25CTQ035S-M3
Schottky Diodes & Rectifiers VS-25CTQ035S-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Schottky Rectifier, Dual, 35V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5605 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 35V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5605
Schottky Rectifier, Dual, 35V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5605
SCHOTTKY RECTIFIER, DUAL, 35V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:710mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 35V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:710mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 2085-VS-25CTQ035S-M3 VS-25CTQ035S-M3-ND 761983-VS-25CTQ035S-M3 VS-25CTQ035S-M3 VS-25CTQ035S-M3 68AC5605
Product Name Schottky 35V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-25CTQ035S-M3 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Dual, 35V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263AB
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data