Diode Standard 800V 25A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 25A, 800V, DO-203AA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:25A; Forward Voltage Max:900mV; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:314A RoHS Compliant: Yes
DIODE GEN PURP 800V 25A DO203AA
DIODE GEN PURP 800V 25A DO203AA
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 2279359 | VS-25F80GI-ND | 07B3967 | VS-25F80 | VS-25F80 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Standard Diode, 25A, 800V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Do-4 | DO-4; DO-203AA, DO-4, Stud | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| VF | 0.9000 volts | 1.3 volts | 1.3 volts |