Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762036-VS-26MT80
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 5-Square, D-63
Mounting: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 100μA @ 800V
Family Name: VS-26MT80
Categories: Discrete Semiconductor Products
Manufacturer Package: D-63
Voltage - Peak Reverse (Maximum): 800V
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Bridge Rectifier Three Phase Standard 800V QC Terminal D-63
Bridge Rectifier Diode, 3 Phase, 25A, 800V V(RRM), Silicon, ROHS COMPLIANT, D-63, 5 PIN Product overview: VS-26MT80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MT80 can be used for catalog matching and distributor lookup.
Bridge rectifier,26MT80 25A 800V
Bridge rectifier,26MT80 25A 800V
Bridge Rectifiers 800 Volt 25 Amp
BRIDGE RECT 3PHASE 800V 25A D-63
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 762036-VS-26MT80 | VS-26MT80GI-ND | 299-VS-26MT80 | 2278839 | VS-26MT80 | VS-26MT80 |
| Product Name | Bridge Rectifiers - VS-26MT80 | Bridge Rectifiers | 25A 800V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Three Phase | |||||
| IR | 0.1000 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | Bridge |