Bridge rectifier,2KBB100R 1.9A 1000V
Bridge rectifier,2KBB100R 1.9A 1000V
Bridge Rectifier Diode, 1 Phase, 1.9A, 1000V V(RRM), Silicon, ROHS COMPLIANT, COMPACT, PLASTIC, 2KBB, 4 PIN Product overview: VS-2KBB100R from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-2KBB100R can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole 2KBB
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Bridge Rectifiers 1000 Volt 1.9 Amp
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 3952932 | 299-VS-2KBB100R | 2KBB100R-ND | VS-2KBB100R | VS-2KBB100R |
| Product Name | Bridge Rectifiers | 1.9A 1000V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | D 37 | Bulk | 4-SIP, 2KBB | D-37 | |
| RoHS Compliant | RoHS | RoHS |