Diode Standard, Reverse Polarity 800V 320A Stud Mount DO-205AB (DO-9)
STANDARD DIODE, 320A, 800V DO-205AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:320A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
DIODE GP REV 800V 320A DO205AB
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-240UR80DGI-ND | VS-240UR80D | 75C9036 | VS-240UR80D |
| Product Name | Single Diodes | Rectifiers | Standard Diode, 320A, 800V Do-205Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 180 C (-40 to 356 F) | |||
| Package | DO-9; DO-9 | DO-9 | ||
| RoHS Compliant | RoHS |