Bridge Rectifier Single Phase Standard 50V QC Terminal D-34
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762030-VS-26MB05A
Packaging: Bulk
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-Square, D-34
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Family Name: VS-26MB05A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-34
Voltage - Peak Reverse (Maximum): 50V
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
VISHAY VS-26MB05A. Bridge Rectifier Diode, Single, 50 V, 25 A, Module, 1.11 V, 4 Pins Product overview: VS-26MB05A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 25 A, 1.11 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 V, 25 A, 1.11 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MB05A can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 50V 25A D-34
Bridge Rectifiers 50 Volt 25 Amp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 26MB05A-ND | 762030-VS-26MB05A | 299-VS-26MB05A | 8172409P | 8172409 | VS-26MB05A | VS-26MB05A |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - VS-26MB05A | 50 V 25 A 1.11 V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-Square, D-34 | Bulk | D-34 | D 34 | D-34 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -55 C (-67 F) | 150 C (302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Single Phase |