Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325224-VS-300U30A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 12
Mounting: Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 300A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 942 A
Current - Reverse Leakage @ Vr: 40 mA @ 300 V
Operating Temperature - Junction: -65°C ~ 200°C
Supplier Device Package: DO-205AB (DO-9)
Case / Package: DO-205AB, DO-9, Stud
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 300U30A,VS300U30A-ND
Base Product Number: 300U30
RoHS Status: ROHS3 Compliant
Diode Standard 300V 300A Stud Mount DO-205AB (DO-9)
Rectifier diode, 300U30A 300A 300V
Rectifier diode, 300U30A 300A 300V
DIODE GEN PURP 300V 300A DO205AB Product overview: VS-300U30A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 300A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-300U30A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 300V 300A DO205AB
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1325224-VS-300U30A | VS-300U30AGI-ND | 4689613 | 280-VS-300U30A | VS-300U30A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | 300V 300A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 1.4 volts | 1.4 volts | |||
| VR | 300 volts |