Manufacturer: Vishay
Win Source Part Number: 1005056-VS-32CTQ025-
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 25V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Schottky Diodes & Rectifiers Schottky - TO-262-e3 Product overview: VS-32CTQ025-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-32CTQ025-1-M
DIODE ARR SCHOTT 25V 15A TO262AA
Schottky Diodes & Rectifiers Schottky - TO-262-e3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1005056-VS-32CTQ025-1-M3 | VS-32CTQ025-1-M3-ND | 2085-VS-32CTQ025-1-M3 | VS-32CTQ025-1-M3 | VS-32CTQ025-1-M3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-32CTQ025-1-M3 | Diode Arrays | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.4900 volts | 0.4900 volts | |||
| VR | 25 volts | ||||
| IR | 1.75 mA |