Vishay Intertechnology, Inc. 800V 25A Diode and Rectifier VS-25ETS08STRLPBF

Description
DIODE GEN PURP 800V 25A TO263AB Product overview: VS-25ETS08STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-25ETS08STRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 25A TO263AB Product overview: VS-25ETS08STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-25ETS08STRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 25A Diode and Rectifier - 280-VS-25ETS08STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 25A Diode and Rectifier
280-VS-25ETS08STRLPBF
800V 25A Diode and Rectifier 280-VS-25ETS08STRLPBF
DIODE GEN PURP 800V 25A TO263AB Product overview: VS-25ETS08STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-25ETS08STRLPB F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 25A TO263AB Product overview: VS-25ETS08STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-25ETS08STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-25ETS08STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 25A Surface Mount TO-263AB (D²PAK)

Diode Standard 800V 25A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325753-VS-25ETS08STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325753-VS-25ETS08STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325753-VS-25ETS08STRLPBF
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325753-VS-25ETS08ST RLPBF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 800 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 25 A Current - Reverse Leakage @ Vr: 100 µA @ 800 V Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: TO-263AB (D2PAK) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS25ETS08STRLPBF Base Product Number: 25ETS08 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325753-VS-25ETS08STRLPBF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 25 A
Current - Reverse Leakage @ Vr: 100 µA @ 800 V
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: TO-263AB (D2PAK)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS25ETS08STRLPBF
Base Product Number: 25ETS08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-25ETS08STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-25ETS08STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-25ETS08STRLPBF
DIODE GEN PURP 800V 25A TO263AB

DIODE GEN PURP 800V 25A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-VS-25ETS08STRLPBF VS-25ETS08STRLPBF-ND 1325753-VS-25ETS08STRLPBF VS-25ETS08STRLPBF
Product Name 800V 25A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky Diodes & Rectifiers - 7816726P - RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
RF Diodes - BA892-02LE6327 - 079390-BA892-02LE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Package TSLP-2-1
View Details
2 suppliers