45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount PMDTM
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount PMDTM
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount PMDTM
TVS Diodes / ESD Suppressors 28V Vrwm 31.1-34.4V SOD-128; PMDTM
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio
TVS DIODE 28VWM 45.4VC PMDTM
TVS DIODE 28VWM 45.4VC PMDTM
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS28VUA1LAMTFTR-ND | VS28VUA1LAMTFTR | 94AC7952 | VS28VUA1LAMTFTR | VS28VUA1LAMTFTR |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | SOD-128 | SOD-128-2 | SOD-128 | SOD-128 | PMDTM |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | |
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |