Vishay Intertechnology, Inc. Single Diodes VS-30WQ10FNTRLPBF

Description
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-30WQ10FNTRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 991862-VS-30WQ10FNTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
991862-VS-30WQ10FNTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 991862-VS-30WQ10FNTRLPBF
Win Source Part Number: 991862-VS-30WQ10FNTR LPBF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 810 mV @ 3 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Capacitance @ Vr, F: 92pF @ 5V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 30WQ10 Product Status: Obsolete

Win Source Part Number: 991862-VS-30WQ10FNTRLPBF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 3 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Capacitance @ Vr, F: 92pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 30WQ10
Product Status: Obsolete

Buy Now Datasheet
Schottky 100V 3.5A DPAK Diode and Rectifier - 280-VS-30WQ10FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3.5A DPAK Diode and Rectifier
280-VS-30WQ10FNTRLPBF
Schottky 100V 3.5A DPAK Diode and Rectifier 280-VS-30WQ10FNTRLPBF
DIODE SCHOTTKY 100V 3.5A DPAK Product overview: VS-30WQ10FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ10FNTRLPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3.5A DPAK Product overview: VS-30WQ10FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ10FNTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ10FNTRLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ10FNTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ10FNTRLPBF
DIODE SCHOTTKY 100V 3.5A DPAK

DIODE SCHOTTKY 100V 3.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number VS-30WQ10FNTRLPBF-ND 991862-VS-30WQ10FNTRLPBF 280-VS-30WQ10FNTRLPBF VS-30WQ10FNTRLPBF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 3.5A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data