Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279811-VS-30CPH03PB
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 40μA @ 300V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-30CPH03
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): STTH3003CW; APT30D30BCTG; HER3004PT C0G;
Introduction Date: April 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
DIODE ARRAY GP 300V 15A TO247AC Product overview: VS-30CPH03PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPH03PBF can be used for catalog matching and distributor lookup.
FAST DIODE, 30A, 300V, TO-247AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:40ns; Forward Surge Current:140A RoHS Compliant: Yes
DIODE ARRAY GP 300V 15A TO247AC
DIODE ARRAY GP 300V 15A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Diode Arrays |
| Product Number | 1279811-VS-30CPH03PBF | 30CPH03PBF-ND | 286-VS-30CPH03PBF | 31K5851 | VS-30CPH03PBF | VS-30CPH03PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-30CPH03PBF | Diode Arrays | 300V 15A Diode and Rectifier | Fast Diode, 30A, 300V, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 300 volts | 300 volts | ||||
| IR | 0.0400 mA | 0.0400 mA | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |