DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
340
350
360
370
380
390
396
397
398
399
400
401
402
403
404
405
406
407
408
410
417
| Product Name | Notes |
|---|---|
| 10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 11.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M | |
| 11.5V Clamp 8.7A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 11.5V Clamp 8.7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 11.5V Clamp 8.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 11.5V Clamp 8.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 11V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603 | |
| 11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M | |
| 12V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005 FlipChip | |
| 12V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-6L | |
| 12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7A | |
| 12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L | |
| 13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L | |
| 13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L | |
| 13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-9L | |
| 13V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603 | |
| 13V Clamp 6A Ipp Tvs Diode Surface Mount CLP0603 | |
| 14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 14V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount LLP0603-2L | |
| 15.3V Clamp 6.6A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 15.3V Clamp 6.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 15.3V Clamp 6.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount CLP1007-FL | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP2510-10L | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6A | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L | |
| 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 15V, 30V Clamp 3.6A (8/20µs), 2A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 16V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 16V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 17V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M | |
| 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 17V, 30V Clamp 5A, 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| 17V, 30V Clamp 5A, 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603 | |
| 18V Clamp 2.5A Ipp Tvs Diode Surface Mount CLP0603 | |
| 18V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-9L | |
| 18V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L | |
| 19V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-5L | |
| 21V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2B | |
| 22.7V Clamp 4.4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 22.7V Clamp 4.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 22.7V Clamp 4.4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 22.7V Clamp 4.4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6A | |
| 22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L | |
| 22V;IR=1UA;IP=9.4A;P =400W;CD=85P | |
| 23V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 25V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 27V (Typ) Clamp 3.4A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1110-3A | |
| 28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 29V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603 | |
| 30V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 45V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 48V Clamp 2.1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 48V Clamp 2.1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 48V Clamp 2.1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 48V Clamp 2.1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 50V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 56V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 56V Clamp 2.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L | |
| 6.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 62.5V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 62.5V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 62.5V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 63V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 63V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 8.7V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A | |
| 8.7V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 8.7V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 9.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 9V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 9V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L | |
| Bridge Rectifier Single Phase (Braking) Standard 1.4kV Chassis Mount Module | |
| DIODE ARR SCHOTT 45V 15A TO263AB | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 120V 30A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A (DC) Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 80V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 80V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 80V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Single Phase (Braking) 2800V 1.5A Chassis Mount Module | |
| Diode Schottky 100V 20A Through Hole ITO-220AB | |
| Diode Schottky 100V 30A Through Hole ITO-220AB | |
| Diode Schottky 120V 20A Through Hole ITO-220AB | |
| Diode Schottky 120V 30A Through Hole ITO-220AB | |
| Diode Schottky 150V 10A Through Hole ITO-220AB | |
| Diode Schottky 150V 20A Through Hole ITO-220AB | |
| Diode Schottky 200V 5A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 200V 5A Through Hole TO-220-3 | |
| Diode Schottky 200V 5A Through Hole TO-220AC | |
| Diode Schottky 45V 10A (DC) Through Hole ITO-220AC | |
| Diode Schottky 45V 20A (DC) Through Hole ITO-220AC | |
| Diode Schottky 45V 30A (DC) Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 45V 30A (DC) Through Hole ITO-220AC | |
| DIODE SCHOTTKY 45V 30A TO263AB | |
| Diode Schottky 45V 40A (DC) Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 45V 40A (DC) Through Hole ITO-220AC | |
| Diode Schottky 45V 40A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 60V 7.5A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 60V 7.5A Through Hole ITO-220AC | |
| Diode Schottky 80V 10A Through Hole ITO-220AB | |
| Diode Schottky 80V 20A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 80V 20A Through Hole TO-220-3 | |
| DIODE SCHOTTKY 80V 20A TO263AB | |
| Diode Schottky 80V 30A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 80V 30A Through Hole TO-220-3 | |
| DIODE, ESD, CAN BUS PROTECTION, | |
| NTC Thermistor | |
| TVS DIODE 10VWM 18VC CLP0603 | |
| TVS DIODE 12VWM 22.7VC SOT323 | |
| TVS DIODE 12VWM 26VC SOT23-3 | |
| TVS DIODE 12VWM 26VC SOT233 | |
| TVS DIODE 15VWM 26VC CLP0603 | |
| TVS DIODE 15VWM 28.8VC SOT23-3 | |
| TVS DIODE 15VWM 28.8VC SOT233 | |
| TVS DIODE 16VWM 28VC SOT23-3 | |
| TVS DIODE 16VWM 28VC SOT233 | |
| TVS DIODE 16VWM 28VC SOT323 | |
| TVS DIODE 1VWM 6.9VC SOT323 | |
| TVS DIODE 24VWM 34VC DFN10062B | |
| TVS DIODE 24VWM 34VC SOT23-3 | |
| TVS DIODE 24VWM 34VC SOT233 | |
| TVS DIODE 24VWM 35VC DFN11103A | |
| TVS DIODE 24VWM 46VC SOT23-3 | |
| TVS DIODE 24VWM 46VC SOT233 | |
| TVS DIODE 26.5VWM 45VC SOT323 | |
| TVS DIODE 26.5VWM 50VC SOT23-3 | |
| TVS DIODE 26.5VWM 50VC SOT323 | |
| TVS DIODE 26VWM 48VC SOT323 | |
| TVS DIODE 3.3VWM 12.3VC SOT23-3 | |
| TVS DIODE 3.3VWM 12.3VC SOT233 | |
| TVS DIODE 3.3VWM 13VC CLP0603 | |
| TVS DIODE 3.3VWM 29VC CLP0603 | |
| TVS DIODE 30VWM 67VC 1210 | |
| TVS DIODE 33VWM 52VC DFN11103A | |
| TVS DIODE 33VWM 56VC SOT23-3 | |
| TVS DIODE 33VWM 56VC SOT233 | |
| TVS DIODE 33VWM 56VC SOT323 | |
| TVS DIODE 33VWM 60VC SOT323 | |
| TVS DIODE 33VWM 62.5VC SOT323 | |
| TVS DIODE 36VWM 58VC DFN11103A | |
| TVS DIODE 36VWM 63VC SOT23-3 | |
| TVS DIODE 36VWM 63VC SOT323 | |
| TVS DIODE 36VWM 66VC SOT323 | |
| TVS DIODE 36VWM 71VC SOT23-3 | |
| TVS DIODE 36VWM 71VC SOT233 | |
| TVS DIODE 3VWM 8.7VC SOT323 | |
| TVS DIODE 4VWM 13.5VC SOT23-3 | |
| TVS DIODE 4VWM 13.5VC SOT233 | |
| TVS DIODE 5.5VWM 13VC CLP0603 | |
| TVS DIODE 5.5VWM 15VC SOD523 | |
| TVS DIODE 5.6VWM 18VC 0603 | |
| TVS DIODE 5VWM 11.5VC SOT323 | |
| TVS DIODE 5VWM 13VC LLP75-7L | |
| TVS DIODE 5VWM 14VC SOT23-3 | |
| TVS DIODE 5VWM 14VC SOT233 | |
| TVS DIODE 5VWM 22VC 0603 | |
| TVS DIODE 7VWM 14VWM SOD523 | |
| TVS DIODE 8VWM 15.3VC SOT323 | |
| TVS DIODE 8VWM 18VC SOT23-3 | |
| TVS DIODE 8VWM 18VC SOT233 | |
| Varistor Circuit | |
| Zener Diode 10V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 12V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 13V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 14.7V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 16V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 22V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 3.9V 100mW ±3% Surface Mount VMD2 | |
| Zener Diode 36V 100mW ±3% Surface Mount VMD2 | |
| Zener Diode 4.3V 100mW ±3% Surface Mount VMD2 | |
| Zener Diode 4.7V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 5.1V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 5.6V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 6.8V 100mW ±2% Surface Mount VMD2 | |
| Zener Diode 8.2V 100mW ±2% Surface Mount VMD2 |
| << Prev | Next >> |