Manufacturer: Vishay
Win Source Part Number: 902885-VS-26MB10A
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 100 V QC Terminal D-34
Package: 4-Square, D-34
Package: Bulk
Mounting: QC Terminal
Family Name: 26MB10
Categories: Discrete Semiconductor Products
Case / Package: D-34
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 26MB10A, *26MB10A, VS-26MB10A-ND, VS26MB10A-ND, VS26MB10A
Bridge Rectifier Single Phase Standard 100V QC Terminal D-34
Bridge Rectifier Diode, Product overview: VS-26MB10A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MB10A can be used for catalog matching and distributor lookup.
Bridge rectifier,26MB10A 25A 100V
Bridge rectifier,26MB10A 25A 100V
Bridge Rectifiers 100 Volt 25 Amp
BRIDGE RECT 1PHASE 100V 25A D-34
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 902885-VS-26MB10A | 26MB10A-ND | 299-VS-26MB10A | 2278621 | VS-26MB10A | VS-26MB10A |
| Product Name | Bridge Rectifiers - VS-26MB10A | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 100 V QC Terminal D-34 | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -55 C (-67 F) | -40 to 150 C (-40 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | 4-Square, D-34 | Bulk | D 34 | D-34 |