DIODE GEN PURP 1KV 320A DO205 Product overview: VS-240U100D from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 320A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 320A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-240U100D can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325780-VS-240U100D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 12
Mounting: Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 320A
Voltage - Forward (Vf) (Max) @ If: 1.33 V @ 750 A
Current - Reverse Leakage @ Vr: 15 mA @ 1000 V
Operating Temperature - Junction: -40°C ~ 180°C
Supplier Device Package: DO-205AB (DO-9)
Case / Package: DO-205AB, DO-9, Stud
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *240U100D,240U100D-N
Base Product Number: 240U100
RoHS Status: ROHS3 Compliant
Diode Standard 1000V 320A Stud Mount DO-205AB (DO-9)
DIODE GEN PURP 1KV 320A DO205AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-240U100D | 1325780-VS-240U100D | VS-240U100D-ND | VS-240U100D | VS-240U100D |
| Product Name | 1KV 320A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Bulk | DO-9 | DO-9; DO-9 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 320 amps | ||||
| Tj | -40 C (-40 F) | -40 to 180 C (-40 to 356 F) | -40 to 180 C (-40 to 356 F) | ||
| Diode Type | Standard |