Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-2ENH01HM3/84A

Description
Win Source Part Number: 1104175-VS-2ENH01HM3 /84A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Reverse Recovery Time (trr): 28 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Alternative Parts (Cross-Reference): VS-2ENH01HM3/84AVS2E NH01HM3/84A; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-2ENH01HM3/84AGIDK R-ND,112-VS-2ENH01HM 3/84ADKR,VS-2ENH01HM 3/84AGICT,VS-2ENH01H M3/84AGIDKR,112-VS-2 ENH01HM3/84ACT,VS-2E NH01HM3/84AGICT-ND,V S-2ENH01HM3/84AGITR, 112-VS-2ENH01HM3/84A TR,VS-2ENH01HM3/84AG ITR-ND Base Product Number: 2ENH01
Request a Quote Datasheet
Description
Win Source Part Number: 1104175-VS-2ENH01HM3 /84A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Reverse Recovery Time (trr): 28 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Alternative Parts (Cross-Reference): VS-2ENH01HM3/84AVS2E NH01HM3/84A; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-2ENH01HM3/84AGIDK R-ND,112-VS-2ENH01HM 3/84ADKR,VS-2ENH01HM 3/84AGICT,VS-2ENH01H M3/84AGIDKR,112-VS-2 ENH01HM3/84ACT,VS-2E NH01HM3/84AGICT-ND,V S-2ENH01HM3/84AGITR, 112-VS-2ENH01HM3/84A TR,VS-2ENH01HM3/84AG ITR-ND Base Product Number: 2ENH01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104175-VS-2ENH01HM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104175-VS-2ENH01HM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104175-VS-2ENH01HM3/84A
Win Source Part Number: 1104175-VS-2ENH01HM3 /84A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Reverse Recovery Time (trr): 28 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Alternative Parts (Cross-Reference): VS-2ENH01HM3/84AVS2E NH01HM3/84A; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-2ENH01HM3/84AGIDK R-ND,112-VS-2ENH01HM 3/84ADKR,VS-2ENH01HM 3/84AGICT,VS-2ENH01H M3/84AGIDKR,112-VS-2 ENH01HM3/84ACT,VS-2E NH01HM3/84AGICT-ND,V S-2ENH01HM3/84AGITR, 112-VS-2ENH01HM3/84A TR,VS-2ENH01HM3/84AG ITR-ND Base Product Number: 2ENH01

Win Source Part Number: 1104175-VS-2ENH01HM3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Reverse Recovery Time (trr): 28 ns
Current - Reverse Leakage @ Vr: 2 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Alternative Parts (Cross-Reference): VS-2ENH01HM3/84AVS2ENH01HM3/84A;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-2ENH01HM3/84AGIDKR-ND,112-VS-2ENH01HM3/84ADKR,VS-2ENH01HM3/84AGICT,VS-2ENH01HM3/84AGIDKR,112-VS-2ENH01HM3/84ACT,VS-2ENH01HM3/84AGICT-ND,VS-2ENH01HM3/84AGITR,112-VS-2ENH01HM3/84ATR,VS-2ENH01HM3/84AGITR-ND
Base Product Number: 2ENH01

Buy Now Datasheet
Diode and Rectifier - 2085-VS-2ENH01HM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-VS-2ENH01HM3/84A
Diode and Rectifier 2085-VS-2ENH01HM3/84A
Rectifier Diode, Product overview: VS-2ENH01HM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-2ENH01HM3/84 A can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: VS-2ENH01HM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-2ENH01HM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2190333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190333
Schottky Diodes & Rectifiers 2190333
Vishay Diode VS-2ENH01HM3/84A

Vishay Diode VS-2ENH01HM3/84A

Supplier's Site
Schottky Diodes & Rectifiers - 2190333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190333P
Schottky Diodes & Rectifiers 2190333P
Vishay Diode VS-2ENH01HM3/84A

Vishay Diode VS-2ENH01HM3/84A

Supplier's Site
Schottky Diodes & Rectifiers - 2190332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190332
Schottky Diodes & Rectifiers 2190332
Vishay Diode VS-2ENH01HM3/84A

Vishay Diode VS-2ENH01HM3/84A

Supplier's Site
Single Diodes - 112-VS-2ENH01HM3/84ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-VS-2ENH01HM3/84ACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-VS-2ENH01HM3/84ADKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers FRED -SMP RECTIFIER 2A 100VBR

Rectifiers FRED -SMP RECTIFIER 2A 100VBR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-2ENH01HM3/84A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-2ENH01HM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers VS-2ENH01HM3/84A
DIODE GEN PURP 100V 2A DO220AA

DIODE GEN PURP 100V 2A DO220AA

Supplier's Site
Rectifier, Single, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 17AH9468 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
17AH9468
Rectifier, Single, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay 17AH9468
RECTIFIER, SINGLE, 2A, 100V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:28ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 2A, 100V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:28ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 1104175-VS-2ENH01HM3/84A 2085-VS-2ENH01HM3/84A 2190333 112-VS-2ENH01HM3/84ATR-ND VS-2ENH01HM3/84A VS-2ENH01HM3/84A 17AH9468
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
Diode Type Standard
VF 1 volts 1 volts 1 volts
VR 100 volts
IR 0.0020 mA
trr 28 ns 28 ns
Unlock Full Specs
to access all available technical data