DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
340
350
360
370
380
390
398
399
400
401
402
403
404
405
406
407
408
409
410
417
| Product Name | Notes |
|---|---|
| 10V 600W, HIGHLY RELIABLE, TRANS | |
| 11V 600W, HIGHLY RELIABLE, TRANS | |
| 12V 600W, HIGHLY RELIABLE, TRANS | |
| 14V 600W, HIGHLY RELIABLE, TRANS | |
| 14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 | |
| 15V 600W, HIGHLY RELIABLE, TRANS | |
| 177V Clamp 1.1A Ipp Tvs Diode Surface Mount PMDE | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount PMDTM | |
| 18.2V Clamp 11A Ipp Tvs Diode Surface Mount PMDE | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount PMDTM | |
| 19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount PMDE | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount PMDTM | |
| 209V Clamp 950mA Ipp Tvs Diode Surface Mount PMDE | |
| 21.5V Clamp 28A Ipp Tvs Diode Surface Mount PMDTM | |
| 21.5V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 | |
| 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount PMDE | |
| 23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount PMDTM | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount PMDTM | |
| 24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDE | |
| 27.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount | |
| Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount | |
| Bridge Rectifier Three Phase Standard 1kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount MT-K | |
| Diode Array 1 Pair Common Cathode Schottky 100V 55A Chassis Mount D-61-8 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL | |
| Diode Array 1 Pair Common Cathode Schottky 100V 55A Through Hole D-61-8-SM | |
| Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 15V 55A Chassis Mount D-61-8 | |
| Diode Array 1 Pair Common Cathode Schottky 15V 55A Surface Mount D-61-8-SL | |
| Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 35V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 35V 6A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 40V 12A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 6A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 7.5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 7.5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 45V 110A Surface Mount D-61-8-SL | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 45V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 6A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 80V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant | |
| Diode Array 1 Pair Common Cathode Standard 600V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant | |
| DIODE ARRAY SCHOT 45V 6A TO263AB | |
| DIODE ARRAY SCHOT 60V 8A TO263AB | |
| DIODE ARRAY SCHOT 80V 8A TO263AB | |
| DIODE ARRAY SCHOTT 100V 6A DPAK | |
| DIODE ARRAY SCHOTTKY 40V 6A DPAK | |
| DIODE ARRAY SCHOTTKY 60V 6A DPAK | |
| DIODE GEN PURP 1KV 10A TO263AB | |
| DIODE GEN PURP 300V 15A TO263AB | |
| DIODE GEN PURP 600V 12A DPAK | |
| DIODE GEN PURP 600V 15A D-PAK | |
| DIODE GEN PURP 600V 15A TO263AB | |
| DIODE GEN PURP 800V 10A TO263AB | |
| Diode Schottky 100V 1.1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 100V 10A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 100V 10A Surface Mount TO-252, (D-Pak) | |
| Diode Schottky 100V 120A Chassis Mount | |
| Diode Schottky 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 15V 120A Chassis Mount | |
| Diode Schottky 30V 1.1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 30V 120A Chassis Mount | |
| Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 35V 10A Through Hole TO-220AC | |
| Diode Schottky 35V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 35V 15A Through Hole TO-220AC | |
| Diode Schottky 40V 1.1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 10A Through Hole TO-220AC | |
| Diode Schottky 40V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 40V 15A Through Hole TO-220AC | |
| DIODE SCHOTTKY 40V 1A DO214AC | |
| Diode Schottky 40V 1A Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 45V 10A DPAK | |
| Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 45V 10A Surface Mount TO-252, (D-Pak) | |
| Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 45V 10A Through Hole TO-220AC | |
| DIODE SCHOTTKY 45V 10A TO252AA | |
| DIODE SCHOTTKY 45V 10A TO263AB | |
| Diode Schottky 45V 10mA Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 45V 120A Chassis Mount | |
| Diode Schottky 45V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 45V 15A Through Hole TO-220AC | |
| Diode Schottky 50V 1.1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 60V 1.1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 60V 15A Through Hole TO-220AC | |
| DIODE SCHOTTKY 60V 15A TO263AB | |
| DIODE SCHOTTKY 60V 1A DO214AC | |
| Diode Schottky 60V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 90V 1.1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 1000V 10A Surface Mount TO-263AB (D²PAK) | |
| DIODE STANDARD 1000V 10A TO263AB | |
| Diode Standard 1000V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 1000V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard 100V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 100V 150A Chassis, Stud Mount B-42 | |
| Diode Standard 100V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 1200V 10A Through Hole TO-220-2 Full Pack | |
| Diode Standard 1200V 10A Through Hole TO-220AC Full Pack | |
| Diode Standard 1200V 10A Through Hole TO-220AC | |
| Diode Standard 1200V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 1200V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard 1200V 15A Through Hole TO-220AC | |
| Diode Standard 200V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 200V 150A Chassis Mount PowIRtab™ | |
| Diode Standard 200V 150A Chassis, Stud Mount B-42 | |
| Diode Standard 200V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard 300V 150A Chassis, Stud Mount B-42 | |
| Diode Standard 300V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard 300V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 300V 15A Through Hole TO-220AC | |
| Diode Standard 300V 15A Through Hole TO-262-3 | |
| Diode Standard 300V 15A Through Hole TO-262AA | |
| DIODE STANDARD 300V 15A TO263AB | |
| Diode Standard 400V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 400V 150A Chassis, Stud Mount B-42 | |
| Diode Standard 400V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard 600V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 600V 12A Surface Mount D-PAK (TO-252AA) | |
| Diode Standard 600V 12A Surface Mount TO-252, (D-Pak) | |
| DIODE STANDARD 600V 12A TO252AA | |
| Diode Standard 600V 150A Chassis, Stud Mount B-42 | |
| Diode Standard 600V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA) | |
| Diode Standard 600V 15A Surface Mount SlimDPAK | |
| Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 15A Through Hole TO-220-2 Full Pack | |
| Diode Standard 600V 15A Through Hole TO-220AC | |
| Diode Standard 600V 15A Through Hole TO-262AA | |
| DIODE STANDARD 600V 15A TO252AA | |
| DIODE STANDARD 600V 15A TO263AB | |
| Diode Standard 800V 10A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 800V 10A Through Hole TO-220-2 Full Pack | |
| Diode Standard 800V 10A Through Hole TO-220AC Full Pack | |
| Diode Standard 800V 10A Through Hole TO-220AC | |
| Diode Standard 800V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 800V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard, Reverse Polarity 1000V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 1000V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard, Reverse Polarity 100V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 100V 150A Chassis, Stud Mount B-42 | |
| Diode Standard, Reverse Polarity 100V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard, Reverse Polarity 1200V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 1200V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard, Reverse Polarity 200V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 200V 150A Chassis, Stud Mount B-42 | |
| Diode Standard, Reverse Polarity 200V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard, Reverse Polarity 300V 150A Chassis, Stud Mount B-42 | |
| Diode Standard, Reverse Polarity 300V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard, Reverse Polarity 400V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 400V 150A Chassis, Stud Mount B-42 | |
| Diode Standard, Reverse Polarity 400V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard, Reverse Polarity 600V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 600V 150A Chassis, Stud Mount B-42 | |
| Diode Standard, Reverse Polarity 600V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| Diode Standard, Reverse Polarity 800V 12A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 800V 150A Chassis, Stud Mount DO-205AA (DO-8) | |
| DIODE STD 200V 150A POWERTAB | |
| DIODE STD 400V 150A POWERTAB | |
| RECTIFIER, FRED, 15A, 200V, HYPE | |
| RECTIFIER, FRED, 2X7.5A, 200V, H | |
| TVS DIODE 110VWM 177VC PMDE | |
| TVS DIODE 11VWM 18.2VC PMDE | |
| TVS DIODE 12VWM 19.9VC PMDE | |
| TVS DIODE 130VWM 209VC PMDE | |
| TVS DIODE 13VWM 21.5VC PMDE | |
| TVS DIODE 13VWM 21.5VC SMBP | |
| TVS DIODE 15VWM 24.4VC PMDE |
| << Prev | Next >> |