Win Source Part Number: 1194226-VS-25F120
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 78 A
Current - Reverse Leakage @ Vr: 12 mA @ 1200 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
Alternative Parts (Cross-Reference): VS-25F120.; VS25F120;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 25F120,VS25F120,VS25
Base Product Number: 25F120
Rectifier Diode, 1 Phase, 1 Element, 25A, 1200V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: VS-25F120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-25F120 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 25A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 1.2KV 25A DO203AA
STANDARD DIODE, 25A, 1.2KV DO-203AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:900mV; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:314A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1194226-VS-25F120 | 280-VS-25F120 | 25F120-ND | 1652614 | VS-25F120 | VS-25F120 | 99F9580 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 25A 1200V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 25A, 1.2Kv Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 0.9000 volts | ||||
| VR | 1200 volts | ||||||
| IR | 0.0120 mA | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |