Vishay Intertechnology, Inc. Automotive 100V 2A Diode and Rectifier VS-2EJH01HM3/6A

Description
Diode Switching 100V 2A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VS-2EJH01HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EJH01HM3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 100V 2A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VS-2EJH01HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EJH01HM3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100V 2A Diode and Rectifier - 280-VS-2EJH01HM3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100V 2A Diode and Rectifier
280-VS-2EJH01HM3/6A
Automotive 100V 2A Diode and Rectifier 280-VS-2EJH01HM3/6A
Diode Switching 100V 2A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VS-2EJH01HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EJH01HM3/6A can be used for catalog matching and distributor lookup.

Diode Switching 100V 2A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VS-2EJH01HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EJH01HM3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-2EJH01HM3/6A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-2EJH01HM3/6A-ND
Single Diodes VS-2EJH01HM3/6A-ND
Diode Standard 100V 2A Surface Mount DO-221AC (SlimSMA)

Diode Standard 100V 2A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104176-VS-2EJH01HM3/6A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104176-VS-2EJH01HM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104176-VS-2EJH01HM3/6A
Win Source Part Number: 1104176-VS-2EJH01HM3 /6A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 930 mV @ 2 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) Alternative Parts (Cross-Reference): VS-2EJH02-M3/6B; ES2BA-13-F; ES2AA-13-F; VS-2EJH02-M3/6A; VS-2EMH01HM3/5AT; ES2DA-13-FVS-2EJH01- HM3/6A; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 2EJH01

Win Source Part Number: 1104176-VS-2EJH01HM3/6A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 2 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 2 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Alternative Parts (Cross-Reference): VS-2EJH02-M3/6B; ES2BA-13-F; ES2AA-13-F; VS-2EJH02-M3/6A; VS-2EMH01HM3/5AT; ES2DA-13-FVS-2EJH01-HM3/6A;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 2EJH01

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-2EJH01HM3/6A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-2EJH01HM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers VS-2EJH01HM3/6A
DIODE GEN PURP 100V 2A DO221AC

DIODE GEN PURP 100V 2A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hyperfst 2A 100V Fred Pt Rfr AEC-Q101

Rectifiers Hyperfst 2A 100V Fred Pt Rfr AEC-Q101

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-2EJH01HM3/6A VS-2EJH01HM3/6A-ND 1104176-VS-2EJH01HM3/6A VS-2EJH01HM3/6A VS-2EJH01HM3/6A
Product Name Automotive 100V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-221AC-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 0.9300 volts 0.9300 volts
Unlock Full Specs
to access all available technical data