Vishay Precision Group Single Diodes VS-2EJH02-M3/6B

Description
Diode Standard 200V 2A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-2EJH02-M3/6BGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 2A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VS-2EJH02-M3/6BGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 2A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VS-2EJH02-M3/6BGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 2A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-2EJH02-M3/6B - 902888-VS-2EJH02-M3/6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-2EJH02-M3/6B
902888-VS-2EJH02-M3/6B
Diodes, Rectifiers - Single - VS-2EJH02-M3/6B 902888-VS-2EJH02-M3/6B
Manufacturer: Vishay Win Source Part Number: 902888-VS-2EJH02-M3/ 6B Series: FRED Pt® Features: Diode Standard 200 V 2A Surface Mount DO-221AC (SlimSMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: 2EJH02 Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SlimSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 14000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-2EJH02-M3/6BGICT, VS-2EJH02-M3/6BGIDKR , VS-2EJH02-M3/6BGITR

Manufacturer: Vishay
Win Source Part Number: 902888-VS-2EJH02-M3/6B
Series: FRED Pt®
Features: Diode Standard 200 V 2A Surface Mount DO-221AC (SlimSMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2EJH02
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SlimSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 14000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-2EJH02-M3/6BGICT, VS-2EJH02-M3/6BGIDKR, VS-2EJH02-M3/6BGITR

Buy Now Datasheet
2A 200V Diode and Rectifier - 280-VS-2EJH02-M3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 200V Diode and Rectifier
280-VS-2EJH02-M3/6B
2A 200V Diode and Rectifier 280-VS-2EJH02-M3/6B
Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-221AC, HALOGEN FREE AND ROHS COMPLIANT, SLIMSMA, 2 PIN Product overview: VS-2EJH02-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EJH02-M3/6B can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-221AC, HALOGEN FREE AND ROHS COMPLIANT, SLIMSMA, 2 PIN Product overview: VS-2EJH02-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EJH02-M3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-2EJH02-M3/6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-2EJH02-M3/6B
Discrete Semiconductor Products - Diodes - Rectifiers VS-2EJH02-M3/6B
DIODE GEN PURP 200V 2A DO221AC

DIODE GEN PURP 200V 2A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hyperfst 2A 200V Fred Pt Rectfr

Rectifiers Hyperfst 2A 200V Fred Pt Rectfr

Buy Now Datasheet
Rectifier, 2A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 45Y8957 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 2A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
45Y8957
Rectifier, 2A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 45Y8957
RECTIFIER, 2A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:930mV; Reverse Recovery Time:25ns; Forward Surge Current:65A; Diode Case Style:DO-221AC RoHS Compliant: Yes

RECTIFIER, 2A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:930mV; Reverse Recovery Time:25ns; Forward Surge Current:65A; Diode Case Style:DO-221AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number VS-2EJH02-M3/6BGITR-ND 902888-VS-2EJH02-M3/6B 280-VS-2EJH02-M3/6B VS-2EJH02-M3/6B VS-2EJH02-M3/6B 45Y8957
Product Name Single Diodes Diodes, Rectifiers - Single - VS-2EJH02-M3/6B 2A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, 2A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode Standard 200 V 2A Surface Mount DO-221AC (SlimSMA)
RoHS Compliant RoHS RoHS
Package SMA DO-221AC-2 DO-221AC
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data