35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount PMDTM
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE 22VWM 35.5VC PMDTM
TVS Diodes / ESD Suppressors 22V Vrwm 24.4-26.9V SOD-128; PMDTM
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS22VUA1LAMTFTR-ND | VS22VUA1LAMTFTR | VS22VUA1LAMTFTR | 94AC7949 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm |
| Configuration | Single | |||
| Package | SOD-128 | PMDTM | SOD-128-2 | SOD-128 |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 35.5 volts | 35.5 volts | 35.5 volts | |
| VBR | 24.4 volts | 24.4 volts |