Win Source Part Number: 1366860-VS-2EQH02HM3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, FRED Pt®
Package: Tape & Reel
Product Status: Active
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Base Product Number: 2EQH02
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 23 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 6pF @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)
Diode Switching 200V 2A 2-Pin DO-219AD T/R Automotive AEC-Q101 Product overview: VS-2EQH02HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EQH02HM3/H can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 2A MICROSMP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1366860-VS-2EQH02HM3/H | 112-VS-2EQH02HM3/HCT-ND | 280-VS-2EQH02HM3/H | VS-2EQH02HM3/H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Automotive 200V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.05 volts | 1.05 volts | ||
| VR | 200 volts | |||
| IR | 1.00E-3 mA | |||
| trr | 23 ns |