Vishay Precision Group Diodes, Rectifiers - Single - VS-30BQ060-M3/9AT VS-30BQ060-M3/9AT

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 812137-VS-30BQ060-M3 /9AT Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMC Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 3A Current - Reverse Leakage at Vr: 500μA at 60V Capacitance at Vr, F: 180pF at 5V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 812137-VS-30BQ060-M3 /9AT Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMC Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 3A Current - Reverse Leakage at Vr: 500μA at 60V Capacitance at Vr, F: 180pF at 5V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-30BQ060-M3/9AT - 812137-VS-30BQ060-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30BQ060-M3/9AT
812137-VS-30BQ060-M3/9AT
Diodes, Rectifiers - Single - VS-30BQ060-M3/9AT 812137-VS-30BQ060-M3/9AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 812137-VS-30BQ060-M3 /9AT Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMC Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 3A Current - Reverse Leakage at Vr: 500μA at 60V Capacitance at Vr, F: 180pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812137-VS-30BQ060-M3/9AT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMC
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 580mV at 3A
Current - Reverse Leakage at Vr: 500μA at 60V
Capacitance at Vr, F: 180pF at 5V, 1MHz

Buy Now
Single Diodes - 112-VS-30BQ060-M3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-30BQ060-M3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-30BQ060-M3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5431639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431639
Schottky Diodes & Rectifiers 5431639
Schottky Rectifier 3A 60V SMC

Schottky Rectifier 3A 60V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 5431639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431639P
Schottky Diodes & Rectifiers 5431639P
Schottky Rectifier 3A 60V SMC

Schottky Rectifier 3A 60V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1652281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652281
Schottky Diodes & Rectifiers 1652281
Schottky Rectifier 3A 60V SMC

Schottky Rectifier 3A 60V SMC

Supplier's Site
SMD 3A 60V Diode and Rectifier - 280-VS-30BQ060-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 60V Diode and Rectifier
280-VS-30BQ060-M3/9AT
SMD 3A 60V Diode and Rectifier 280-VS-30BQ060-M3/9AT
3A 60V SMC Rectifier Diode, Surface Mount Product overview: VS-30BQ060-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ060-M3/9A T can be used for catalog matching and distributor lookup.

3A 60V SMC Rectifier Diode, Surface Mount Product overview: VS-30BQ060-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ060-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30BQ060-M3/9AT
Schottky Diodes & Rectifiers VS-30BQ060-M3/9AT
Schottky Diodes & Rectifiers 3A 60V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 3A 60V Single Die Schottky Rectifier

Buy Now Datasheet
Single Diodes VS-30BQ060-M3/9AT
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site Datasheet
Schottky Rectifier, 3A, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 98Y2531 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
98Y2531
Schottky Rectifier, 3A, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 98Y2531
SCHOTTKY RECTIFIER, 3A, 60V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 60V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Scotty Rectifier, 3A, 60V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 06AC2619 - Newark, An Avnet Company
Chicago, IL, United States
Scotty Rectifier, 3A, 60V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
06AC2619
Scotty Rectifier, 3A, 60V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 06AC2619
SCOTTY RECTIFIER, 3A, 60V, DO-214AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:580mV; Product Range:- RoHS Compliant: Yes

SCOTTY RECTIFIER, 3A, 60V, DO-214AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:580mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30BQ060-M3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30BQ060-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-30BQ060-M3/9AT
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 812137-VS-30BQ060-M3/9AT 112-VS-30BQ060-M3/9ATTR-ND 5431639 5431639P 280-VS-30BQ060-M3/9AT VS-30BQ060-M3/9AT VS-30BQ060-M3/9AT 98Y2531 06AC2619 VS-30BQ060-M3/9AT
Product Name Diodes, Rectifiers - Single - VS-30BQ060-M3/9AT Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 3A 60V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 3A, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Scotty Rectifier, 3A, 60V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5800 volts 0.5800 volts 0.5800 volts 0.5800 volts 0.5800 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky Schottky Schottky
Package Do-214ab (smc) DO-214AA Tape and Reel DO-214AB, SMC DO-214AB DO-214AB (SMC)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 35A 150V Diode and Rectifier - 280-12CGQ150 - ERSAELECTRONICS PTE. LTD.
Specs
Tj -55 C (-67 F)
View Details
2 suppliers
Single Diodes - BAS21J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 650 volts
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details