Rectifier diode, 300U40A 300A 400V
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763067-VS-300U40A
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-205AB, DO-9, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 300A
Current - Reverse Leakage @ Vr: 40mA @ 400V
Operating Temperature - Junction: -65°C ~ 200°C
Family Name: VS-300U40A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-205AB, DO-9
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 942A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): R6020435ESYA; R6030435ESYA; NTE6355; ;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Standard 400V 300A Stud Mount DO-205AB (DO-9)
DIODE GEN PURP 400V 300A DO205AB Product overview: VS-300U40A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 300A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-300U40A can be used for catalog matching and distributor lookup.
VISHAY Semiconductors VS-300U40A
STANDARD DIODE, 300A, 400V DO-205AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:6.85kA RoHS Compliant: Yes
DIODE GEN PURP 400V 300A DO205AB
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 1695908 | 763067-VS-300U40A | 300U40A-ND | 280-VS-300U40A | 09F6831 | VS-300U40A | |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - VS-300U40A | Single Diodes | 400V 300A Diode and Rectifier | Diode | Standard Diode, 300A, 400V Do-205Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-9 | Bulk | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | ||||||
| VF | 1.4 volts | 1.4 volts | 1.4 volts | ||||
| VR | 400 volts |