45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount PMDTM
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount PMDTM
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE 28VWM 45.4VC PMDTM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS28VUA1LAMTR-ND | VS28VUA1LAMTR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-128 | PMDTM |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 45.4 volts | 45.4 volts |