Diode Array 1 Pair Common Cathode Schottky 40V 150A Chassis Mount TO-244AB
Schottky Diodes & Rectifiers 300 Amp 40 Volt Common Cathode Product overview: VS-301CNQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-301CNQ040PBF
Manufacturer: Vishay
Win Source Part Number: 1004836-VS-301CNQ040
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 300A
Current - Reverse Leakage @ Vr: 10mA @ 40V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-244AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
40V 300A Schottky Com.Cath. Diode,TO244
40V 300A Schottky Com.Cath. Diode,TO244
SCHOTTKY RECTIFIER, CMN CTHD 300A TO-244; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300A; Forward Voltage Max:900mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes
Schottky Diodes & Rectifiers 300 Amp 40 Volt Common Cathode
DIODE MOD SCHOT 40V 150A TO244AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-301CNQ040PBF-ND | 2085-VS-301CNQ040PBF | 1004836-VS-301CNQ040PBF | 6518686 | 88K8112 | VS-301CNQ040PBF | VS-301CNQ040PBF |
| Product Name | Diode Arrays | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-301CNQ040PBF | Schottky Diodes & Rectifiers | Schottky Rectifier, Cmn Cthd 300A To-244; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||||
| Tj | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | ||||
| Package | TO-244AB | Rail/Tube | TO-244AB | To-244 | TO-244 | TO-244 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 150 amps |