Diode Array 1 Pair Common Cathode Schottky 140V 15A Through Hole TO-247-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763101-VS-30CPQ140PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 140V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-30CPQ140
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 140V
Alternative Parts (Cross-Reference): FST30120; STPS80150CW; STPS61150CW; ;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
DIODE ARR SCHOT 140V 15A TO247AC Product overview: VS-30CPQ140PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 140V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ140PBF can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 140V 15A TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 30CPQ140PBF-ND | 763101-VS-30CPQ140PBF | 286-VS-30CPQ140PBF | VS-30CPQ140PBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-30CPQ140PBF | 140V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Package | TO-247; TO-247-3 | Tube | TO-247 | |
| Diode Type | Schottky; Schottky | |||
| VF | 1 volts | 1 volts |