Vishay Intertechnology, Inc. 40V 15A Diode and Rectifier VS-30CPQ040PBF

Description
DIODE ARR SCHOTT 40V 15A TO247AC Product overview: VS-30CPQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 15A TO247AC Product overview: VS-30CPQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 15A Diode and Rectifier
286-VS-30CPQ040PBF
40V 15A Diode and Rectifier 286-VS-30CPQ040PBF
DIODE ARR SCHOTT 40V 15A TO247AC Product overview: VS-30CPQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ040PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 15A TO247AC Product overview: VS-30CPQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ040PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-30CPQ040PBF - 906517-VS-30CPQ040PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CPQ040PBF
906517-VS-30CPQ040PBF
Diodes, Rectifiers - Arrays - VS-30CPQ040PBF 906517-VS-30CPQ040PBF
Manufacturer: Vishay Win Source Part Number: 906517-VS-30CPQ040PB F Features: Diode Array 1 Pair Common Cathode Schottky 40 V 15A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: 30CPQ04 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *30CPQ040PBF, 30CPQ040PBF, VS-30CPQ040PBF-ND, VS30CPQ040PBF, VS30CPQ040PBF-ND

Manufacturer: Vishay
Win Source Part Number: 906517-VS-30CPQ040PBF
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 15A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 30CPQ04
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *30CPQ040PBF, 30CPQ040PBF, VS-30CPQ040PBF-ND, VS30CPQ040PBF, VS30CPQ040PBF-ND

Buy Now Datasheet
Diode Arrays - 30CPQ040PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CPQ040PBF-ND
Diode Arrays 30CPQ040PBF-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CPQ040PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CPQ040PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CPQ040PBF
DIODE ARR SCHOTT 40V 15A TO247AC

DIODE ARR SCHOTT 40V 15A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-30CPQ040PBF 906517-VS-30CPQ040PBF 30CPQ040PBF-ND VS-30CPQ040PBF
Product Name 40V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-30CPQ040PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247AC TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Through Hole TO-247-3
Unlock Full Specs
to access all available technical data