Vishay Precision Group Single Diodes VS-2ENH01-M3/84A

Description
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-2ENH01-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - VS-2ENH01-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - VS-2ENH01-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diode and Rectifier - 280-VS-2ENH01-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-2ENH01-M3/84A
Diode and Rectifier 280-VS-2ENH01-M3/84A
Rectifier Diode, Product overview: VS-2ENH01-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2ENH01-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: VS-2ENH01-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2ENH01-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2190336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190336
Schottky Diodes & Rectifiers 2190336
Vishay Diode VS-2ENH01-M3/84A

Vishay Diode VS-2ENH01-M3/84A

Supplier's Site
Schottky Diodes & Rectifiers - 2190334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190334
Schottky Diodes & Rectifiers 2190334
Vishay Diode VS-2ENH01-M3/84A

Vishay Diode VS-2ENH01-M3/84A

Supplier's Site
Schottky Diodes & Rectifiers - 2190336P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190336P
Schottky Diodes & Rectifiers 2190336P
Vishay Diode VS-2ENH01-M3/84A

Vishay Diode VS-2ENH01-M3/84A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers FRED -SMP RECTIFIER 2A 100VBR

Rectifiers FRED -SMP RECTIFIER 2A 100VBR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-2ENH01-M3/84A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-2ENH01-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers VS-2ENH01-M3/84A
DIODE GEN PURP 100V 2A DO220AA

DIODE GEN PURP 100V 2A DO220AA

Supplier's Site
Rectifier, Single, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 17AH9467 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
17AH9467
Rectifier, Single, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay 17AH9467
RECTIFIER, SINGLE, 2A, 100V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:28ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 2A, 100V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:28ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number VS-2ENH01-M3/84AGICT-ND 280-VS-2ENH01-M3/84A 2190336 VS-2ENH01-M3/84A VS-2ENH01-M3/84A 17AH9467
Product Name Single Diodes Diode and Rectifier Schottky Diodes & Rectifiers Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
RoHS Compliant RoHS RoHS RoHS
Package DO-220AA DO-220AA-2
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data