Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763114-VS-30CTQ100G-
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: VS-30CTQ100G-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262-3
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBRI30100CT C0; MBRI30100CT; SDT30A100CTE; ;
Introduction Date: April 09, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
DIODE ARR SCHOT 100V 15A TO262-3 Product overview: VS-30CTQ100G-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ100G-1PB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | VS-30CTQ100G-1PBF-ND | 763114-VS-30CTQ100G-1PBF | 286-VS-30CTQ100G-1PBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-30CTQ100G-1PBF | 100V 15A Diode and Rectifier |
| Arrangement | Common Catode | ||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | |
| Diode Type | Schottky; Schottky |