Diode Standard, Reverse Polarity 400V 300A Stud Mount DO-205AB (DO-9)
DIODE GP REV 400V 300A DO205AB
DIODE GP REV 400V 300A DO205AB
STANDARD DIODE, 300A, 400V DO-205AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 300UR40A-ND | VS-300UR40A | VS-300UR40A | 09F6822 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Standard Diode, 300A, 400V Do-205Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Removed | |||
| VF | 1.4 volts | 1.4 volts | 1.4 volts | |
| VR | 400 volts |