DIODE GP 1KV 30A TO247AC Product overview: VS-30EPF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30EPF10PBF can be used for catalog matching and distributor lookup.
Diode Standard 1000V 30A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 141599-VS-30EPF10PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A
Reverse Recovery Time (trr): 450ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DIODE GP 1KV 30A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-30EPF10PBF | VS-30EPF10PBF-ND | 141599-VS-30EPF10PBF | VS-30EPF10PBF | VS-30EPF10PBF |
| Product Name | 1KV 30A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-30EPF10PBF | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247AC | |||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.41 volts | 1.41 volts |