Vishay Intertechnology, Inc. Schottky 40V 3.3A Diode and Rectifier VS-31DQ04

Description
DIODE SCHOTTKY 40V 3.3A C16 Product overview: VS-31DQ04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3.3A C16 Product overview: VS-31DQ04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3.3A Diode and Rectifier - 280-VS-31DQ04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3.3A Diode and Rectifier
280-VS-31DQ04
Schottky 40V 3.3A Diode and Rectifier 280-VS-31DQ04
DIODE SCHOTTKY 40V 3.3A C16 Product overview: VS-31DQ04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ04 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3.3A C16 Product overview: VS-31DQ04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31DQ04-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31DQ04-ND
Single Diodes 31DQ04-ND
Diode Schottky 40V 3.3A Through Hole C-16

Diode Schottky 40V 3.3A Through Hole C-16

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-31DQ04 - 1004952-VS-31DQ04 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-31DQ04
1004952-VS-31DQ04
Diodes, Rectifiers - Single - VS-31DQ04 1004952-VS-31DQ04
Manufacturer: Vishay Win Source Part Number: 1004952-VS-31DQ04 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3.3A Voltage - Forward (Vf) (Max) @ If: 570mV @ 3A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: C-16 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1004952-VS-31DQ04
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3.3A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: C-16
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-31DQ04 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-31DQ04
Discrete Semiconductor Products - Diodes - Rectifiers VS-31DQ04
DIODE SCHOTTKY 40V 3.3A C16

DIODE SCHOTTKY 40V 3.3A C16

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-31DQ04 31DQ04-ND 1004952-VS-31DQ04 VS-31DQ04
Product Name Schottky 40V 3.3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-31DQ04 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk C-16
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
General-purpose dual Schottky diode - BAS70-04,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers