Diode Array 1 Pair Common Cathode Schottky 25V 30A Through Hole TO-220-3
Schottky Diodes & Rectifiers 25V 2 x 15A IF C.A. TO-220AB
DIODE ARR SCHOTT 25V 30A TO220-3
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VS-32CTQ025-M3-ND | VS-32CTQ025-M3 | VS-32CTQ025-M3 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |