Vishay Precision Group Schottky 15V Diode and Rectifier VS-245NQ015PBF

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, ROHS COMPLIANT, D-67, HALF PAK-1 Product overview: VS-245NQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-245NQ015PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, ROHS COMPLIANT, D-67, HALF PAK-1 Product overview: VS-245NQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-245NQ015PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V Diode and Rectifier - 2085-VS-245NQ015PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V Diode and Rectifier
2085-VS-245NQ015PBF
Schottky 15V Diode and Rectifier 2085-VS-245NQ015PBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, ROHS COMPLIANT, D-67, HALF PAK-1 Product overview: VS-245NQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-245NQ015PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, ROHS COMPLIANT, D-67, HALF PAK-1 Product overview: VS-245NQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-245NQ015PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-245NQ015PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-245NQ015PBF-ND
Single Diodes VS-245NQ015PBF-ND
Diode Schottky 15V 240A Chassis Mount

Diode Schottky 15V 240A Chassis Mount

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-245NQ015PBF - 138019-VS-245NQ015PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-245NQ015PBF
138019-VS-245NQ015PBF
Diodes, Rectifiers - Single - VS-245NQ015PBF 138019-VS-245NQ015PBF
Manufacturer: Vishay Win Source Part Number: 138019-VS-245NQ015PB F Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 240A Voltage - Forward (Vf) (Max) @ If: 520mV @ 240A Current - Reverse Leakage @ Vr: 80mA @ 15V Capacitance @ Vr, F: 15800pF @ 5V, 1MHz Categories: Discrete Semiconductor Products Status: Active Case / Package: D-67 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138019-VS-245NQ015PBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 240A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 240A
Current - Reverse Leakage @ Vr: 80mA @ 15V
Capacitance @ Vr, F: 15800pF @ 5V, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-67
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-245NQ015PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-245NQ015PBF
DIODE SCHOTTKY 15V 240A D-67

DIODE SCHOTTKY 15V 240A D-67

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-245NQ015PBF
Schottky Diodes & Rectifiers VS-245NQ015PBF
Schottky Diodes & Rectifiers 240 Amp 15 Volt

Schottky Diodes & Rectifiers 240 Amp 15 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 2085-VS-245NQ015PBF VS-245NQ015PBF-ND 138019-VS-245NQ015PBF VS-245NQ015PBF VS-245NQ015PBF
Product Name Schottky 15V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-245NQ015PBF Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube D-67 D-67
RoHS Compliant RoHS
IO 240 amps
Unlock Full Specs
to access all available technical data