Bridge Rectifier Diode, 1 Phase, 1.9A, 200V V(RRM), Silicon, ROHS COMPLIANT, COMPACT, PLASTIC, 2KBB, 4 PIN Product overview: VS-2KBB20R from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-2KBB20R can be used for catalog matching and distributor lookup.
Vishay VS-2KBB20R Bridge Rectifier
Vishay VS-2KBB20R Bridge Rectifier
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762184-VS-2KBB20R
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-SIP, 2KBB
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.9A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Family Name: VS-2KBB20
Categories: Discrete Semiconductor Products
Manufacturer Package: 2KBB
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.9A
Alternative Parts (Cross-Reference): S2VB20; 698-2; S2VB20-4000; ;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 200V Through Hole 2KBB
BRIDGE RECT 1P 200V 1.9A 2KBB
Bridge Rectifiers 200 Volt 1.9 Amp
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-2KBB20R | 2965448 | 762184-VS-2KBB20R | VS-2KBB20RGI-ND | VS-2KBB20R | VS-2KBB20R |
| Product Name | 1.9A 200V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - VS-2KBB20R | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | D 37 | 4-SIP, 2KBB | D-37 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.9 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | Bridge |