DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
350
360
370
380
390
400
406
407
408
409
410
411
412
413
414
415
416
417
| Product Name | Notes |
|---|---|
| 3A, 100V, SLIM SMA TRENCH SKY RE | |
| 3A, 60V SLIMSMA TRENCH SKY RECT. | |
| 5A, 100V, SLIM SMA TRENCH SKY RE | |
| 5A, 60V SLIMSMA TRENCH SKY RECT. | |
| BRIDGE RECT 1P 1.2KV 50A SOT-227 | |
| BRIDGE RECT 1P 1.2KV 90A SOT-227 | |
| BRIDGE RECT 1P 650V 50A SOT-227 | |
| BRIDGE RECT 1P 650V 90A SOT-227 | |
| Bridge Rectifier Single Phase Standard 600V Chassis Mount SOT-227 | |
| Bridge Rectifier Single Phase Standard 650V Chassis Mount SOT-227 | |
| Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 1000V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1000V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1000V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1200V 115A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1200V 135A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1200V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1200V 165A Chassis Mount INT-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1200V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1200V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1200V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1200V 82.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Common Cathode Standard 1200V 97.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Common Cathode Standard 1400V 15A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1400V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1400V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1400V 82.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Common Cathode Standard 1600V 115A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1600V 125A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1600V 135A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1600V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1600V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1600V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 1600V 82.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Common Cathode Standard 1600V 97.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Common Cathode Standard 2000V 125A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 2000V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 3000V 135A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 400V 115A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 400V 125A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 400V 135A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 400V 142A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Common Cathode Standard 400V 155A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Common Cathode Standard 400V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 400V 165A Chassis Mount INT-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 400V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 400V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 400V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 400V 82.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Common Cathode Standard 400V 97.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Common Cathode Standard 600V 130A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Common Cathode Standard 600V 142A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Common Cathode Standard 600V 229A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 250A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Common Cathode Standard 600V 259A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 600V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 600V 448A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 505A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 800V 115A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 800V 125A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 800V 135A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 800V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 800V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 800V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 800V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 800V 82.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Common Cathode Standard 800V 97.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Schottky 100V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 100V 200A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 150V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 150V 200A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 30V 110A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 30V 220A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 45V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 45V 150A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 45V 200A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 60V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Schottky 60V 200A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1000V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1000V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1000V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1200V 115A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 1200V 125A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 1200V 125A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 1200V 135A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 1200V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1200V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 1200V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1200V 40A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 1200V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1200V 97.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 1400V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1400V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1400V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1600V 115A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 1600V 125A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 1600V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1600V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1600V 40A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 1600V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1600V 82.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 1600V 97.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 2000V 40A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 3000V 135A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 400V 115A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 400V 135A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 400V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 400V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 400V 40A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 400V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 400V 97.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 600V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 600V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 600V 435A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 600V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 800V 125A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 800V 270A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 800V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 800V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 800V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 800V 40A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 800V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 800V 82.5A Chassis Mount INT-A-Pak | |
| Diode Array 1 Pair Series Connection Standard 800V 97.5A Chassis Mount INT-A-Pak | |
| Diode Array 2 Independent Standard 1200V 120A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 30A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 60A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 175A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 40A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 65A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 300V 160A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 170A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 202A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 210A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 40A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 65A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 126A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 130A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 141A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 144A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 150A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 160A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 168A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 243A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 30A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 44A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 48A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 57A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 60A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 65A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 65A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 75A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 87A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 94A Chassis Mount SOT-227-4, miniBLOC | |
| DIODE MOD SIC 1200V 100A SOT-227 | |
| DIODE MOD SIC 1200V 120A SOT-227 | |
| DIODE MOD SIC 1200V 20A SOT-227 | |
| DIODE MOD SIC 1200V 40A SOT-227 | |
| DIODE MOD SIC 1200V 60A SOT-227 | |
| DIODE MOD SIC 1200V 80A SOT-227 | |
| DIODE MOD SIC 650V 100A SOT-227 | |
| DIODE MOD SIC 650V 120A SOT-227 | |
| DIODE MOD SIC 650V 20A SOT-227 | |
| DIODE MOD SIC 650V 40A SOT-227 | |
| DIODE MOD SIC 650V 60A SOT-227 | |
| DIODE MOD SIC 650V 80A SOT-227 | |
| DIODE MODULE GP 1200V 60A SOT227 | |
| Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 100V 1.7A DO214AC | |
| Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB) | |
| DIODE SCHOTTKY 100V 1.9A DO214AA | |
| Diode Schottky 100V 1.9A Surface Mount DO-214AA (SMB) | |
| DIODE SCHOTTKY 100V 2.1A DO221AC | |
| DIODE SCHOTTKY 100V 2.2A DO221AC | |
| DIODE SCHOTTKY 100V 2.3A DO221AC | |
| DIODE SCHOTTKY 100V 2.4A DO221AC | |
| Diode Schottky 100V 2A (DC) Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 100V 2A DO214AC | |
| Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 100V 3A DO214AC | |
| DIODE SCHOTTKY 100V 3A DO221AC | |
| Diode Schottky 100V 3A Surface Mount DO-221AC (SlimSMA) | |
| DIODE SCHOTTKY 100V 5A DO221AC | |
| Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA) | |
| DIODE SCHOTTKY 120V 5A DO221AC | |
| Diode Schottky 120V 5A Surface Mount DO-221AC (SlimSMA) | |
| Diode Schottky 150V 2A Surface Mount SlimSMAW (DO-221AD) | |
| DIODE SCHOTTKY 150V 5A DO221AC | |
| Diode Schottky 150V 5A Surface Mount DO-221AC (SlimSMA) | |
| Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 15V 20A Through Hole TO-220AC | |
| Diode Schottky 15V 40A Through Hole TO-247AC | |
| Diode Schottky 200V 1.8A (DC) Surface Mount DO-214AA (SMB) | |
| DIODE SCHOTTKY 200V 2A DO221AC | |
| Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE SCHOTTKY 200V 5A DO221AC | |
| Diode Schottky 30V 1A Surface Mount DO-214AA (SMB) | |
| DIODE SCHOTTKY 45V 10A DPAK | |
| Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 45V 10A Surface Mount TO-252, (D-Pak) | |
| DIODE SCHOTTKY 45V 10A TO252AA | |
| Diode Schottky 45V 3.8A (DC) Surface Mount DO-214AA (SMB) | |
| Diode Schottky 45V 3.8A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE SCHOTTKY 45V 3.8A DO214AB | |
| Diode Schottky 45V 3.8A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE SCHOTTKY 45V 3A DO221AC | |
| Diode Schottky 45V 3A Surface Mount DO-221AC (SlimSMA) | |
| Diode Schottky 45V 4.9A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 45V 5A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE SCHOTTKY 45V 5A DO221AC | |
| Diode Schottky 50V 2.7A (DC) Surface Mount DO-221AC (SlimSMA) | |
| Diode Schottky 50V 3A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE SCHOTTKY 50V 3A DO221AC | |
| DIODE SCHOTTKY 60V 2.4A DO214AC | |
| Diode Schottky 60V 2.4A Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 60V 2.5A DO214AC | |
| DIODE SCHOTTKY 60V 2.5A DO221AC | |
| Diode Schottky 60V 2.5A Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 60V 2.6A DO214AA | |
| DIODE SCHOTTKY 60V 2.6A DO221AC | |
| Diode Schottky 60V 2.6A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 60V 2.7A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 60V 30A Through Hole TO-247AC | |
| DIODE SCHOTTKY 60V 3A DO221AC | |
| Diode Schottky 60V 3A Surface Mount DO-221AC (SlimSMA) | |
| Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE SCHOTTKY 60V 5A DO221AC | |
| Diode Schottky 60V 5A Surface Mount DO-221AC (SlimSMA) | |
| Diode Standard 1000V 110A Chassis Mount D-55 | |
| Diode Standard 1000V 2100A Clamp On DO-200AB, B-PUK | |
| Diode Standard 1000V 350A Clamp On DO-200AA, A-PUK | |
| Diode Standard 1000V 3800A Clamp On DO-200AC, K-PUK | |
| Diode Standard 1000V 40A Chassis Mount D-55 | |
| Diode Standard 1000V 600A Stud Mount B-43, Hockey PUK | |
| Diode Standard 1000V 70A Chassis Mount D-55 | |
| Diode Standard 1000V 85A Chassis Mount D-55 | |
| Diode Standard 100V 110A Chassis Mount D-55 | |
| Diode Standard 100V 40A Chassis Mount D-55 | |
| Diode Standard 100V 70A Chassis Mount D-55 | |
| Diode Standard 100V 85A Chassis Mount D-55 | |
| Diode Standard 1200V 110A Chassis Mount D-55 | |
| Diode Standard 1200V 1170A Stud Mount B-43, Hockey PUK | |
| Diode Standard 1200V 1400A Stud Mount B-43, Hockey PUK | |
| Diode Standard 1200V 1600A Clamp On DO-200AB, B-PUK | |
| Diode Standard 1200V 3000A Clamp On DO-200AC, K-PUK | |
| Diode Standard 1200V 40A Chassis Mount D-55 | |
| Diode Standard 1200V 430A Clamp On DO-200AA, A-PUK | |
| Diode Standard 1200V 600A Stud Mount B-43, Hockey PUK | |
| Diode Standard 1200V 650A Clamp On DO-200AA, A-PUK | |
| Diode Standard 1200V 700A Clamp On DO-200AB, B-PUK | |
| Diode Standard 1200V 790A Clamp On DO-200AB, B-PUK | |
| Diode Standard 1200V 800A Clamp On DO-200AA, A-PUK | |
| Diode Standard 1200V 845A Stud Mount B-43, Hockey PUK | |
| Diode Standard 1200V 910A Stud Mount B-43, Hockey PUK | |
| Diode Standard 1600V 1170A Stud Mount B-43, Hockey PUK | |
| Diode Standard 1600V 1400A Stud Mount B-43, Hockey PUK | |
| Diode Standard 1600V 1600A Clamp On DO-200AB, B-PUK | |
| Diode Standard 1600V 200A Stud Mount DO-205AC (DO-30) | |
| Diode Standard 1600V 3000A Clamp On DO-200AC, K-PUK | |
| Diode Standard 1600V 300A Stud Mount DO-205AB (DO-9) | |
| Diode Standard 1600V 350A Clamp On DO-200AA, A-PUK | |
| Diode Standard 1600V 400A Stud Mount DO-205AB (DO-9) | |
| Diode Standard 1600V 650A Clamp On DO-200AA, A-PUK | |
| Diode Standard 1600V 800A Clamp On DO-200AA, A-PUK | |
| Diode Standard 1800V 1050A Clamp On DO-200AB, B-PUK | |
| Diode Standard 1800V 1650A Clamp On DO-200AC, K-PUK | |
| Diode Standard 1800V 1825A Clamp On DO-200AC, K-PUK | |
| Diode Standard 2000V 1170A Stud Mount B-43, Hockey PUK | |
| Diode Standard 2000V 1400A Stud Mount B-43, Hockey PUK | |
| Diode Standard 2000V 1600A Clamp On DO-200AB, B-PUK | |
| Diode Standard 2000V 200A Stud Mount DO-205AC (DO-30) | |
| Diode Standard 2000V 3000A Clamp On DO-200AC, K-PUK | |
| Diode Standard 2000V 350A Clamp On DO-200AA, A-PUK | |
| Diode Standard 2000V 380A Stud Mount DO-205AB (DO-9) | |
| Diode Standard 2000V 400A Stud Mount DO-205AB (DO-9) | |
| Diode Standard 2000V 600A Chassis, Stud Mount B-8 | |
| Diode Standard 2000V 600A Stud Mount B-43, Hockey PUK | |
| Diode Standard 2000V 650A Clamp On DO-200AA, A-PUK | |
| Diode Standard 2000V 800A Clamp On DO-200AA, A-PUK | |
| Diode Standard 2000V 810A Stud Mount B-43, Hockey PUK | |
| Diode Standard 200V 110A Chassis Mount D-55 | |
| Diode Standard 200V 40A Chassis Mount D-55 | |
| Diode Standard 200V 70A Chassis Mount D-55 | |
| Diode Standard 200V 85A Chassis Mount D-55 | |
| Diode Standard 2200V 1050A Clamp On DO-200AB, B-PUK | |
| Diode Standard 2400V 1180A Clamp On DO-200AB, B-PUK | |
| Diode Standard 2400V 200A Stud Mount DO-205AC (DO-30) | |
| Diode Standard 2400V 2080A Clamp On DO-200AC, K-PUK | |
| Diode Standard 2400V 3000A Clamp On DO-200AC, K-PUK | |
| Diode Standard 2400V 400A Stud Mount DO-205AB (DO-9) | |
| Diode Standard 2400V 800A Clamp On DO-200AA, A-PUK | |
| Diode Standard 2500V 1100A Stud Mount B-43, Hockey PUK | |
| Diode Standard 2500V 1600A Clamp On DO-200AB, B-PUK | |
| Diode Standard 2500V 1650A Clamp On DO-200AC, K-PUK | |
| Diode Standard 2500V 1825A Clamp On DO-200AC, K-PUK | |
| Diode Standard 2500V 3000A Clamp On DO-200AC, K-PUK | |
| Diode Standard 2500V 350A Clamp On DO-200AA, A-PUK | |
| Diode Standard 2500V 380A Stud Mount DO-205AB (DO-9) | |
| Diode Standard 2500V 540A Clamp On DO-200AA, A-PUK | |
| Diode Standard 2500V 790A Clamp On DO-200AB, B-PUK | |
| Diode Standard 2500V 910A Stud Mount B-43, Hockey PUK | |
| Diode Standard 2800V 540A Clamp On DO-200AA, A-PUK | |
| Diode Standard 3000V 1600A Clamp On DO-200AB, B-PUK | |
| Diode Standard 3000V 1650A Clamp On DO-200AC, K-PUK | |
| Diode Standard 3000V 2080A Clamp On DO-200AC, K-PUK | |
| Diode Standard 3000V 540A Clamp On DO-200AA, A-PUK | |
| Diode Standard 3000V 560A Clamp On DO-200AB, B-PUK | |
| Diode Standard 3000V 700A Clamp On DO-200AB, B-PUK | |
| Diode Standard 3200V 1100A Stud Mount B-43, Hockey PUK | |
| Diode Standard 3200V 540A Clamp On DO-200AA, A-PUK | |
| Diode Standard 3200V 910A Stud Mount B-43, Hockey PUK | |
| Diode Standard 3600V 1180A Clamp On DO-200AB, B-PUK | |
| Diode Standard 3600V 2080A Clamp On DO-200AC, K-PUK | |
| Diode Standard 400V 110A Chassis Mount D-55 | |
| Diode Standard 400V 1170A Stud Mount B-43, Hockey PUK | |
| Diode Standard 400V 1400A Stud Mount B-43, Hockey PUK | |
| Diode Standard 400V 1600A Clamp On DO-200AB, B-PUK | |
| Diode Standard 400V 2100A Clamp On DO-200AB, B-PUK | |
| Diode Standard 400V 3800A Clamp On DO-200AC, K-PUK | |
| Diode Standard 400V 40A Chassis Mount D-55 | |
| Diode Standard 400V 430A Clamp On DO-200AA, A-PUK | |
| Diode Standard 400V 600A Stud Mount B-43, Hockey PUK | |
| Diode Standard 400V 650A Clamp On DO-200AA, A-PUK | |
| Diode Standard 400V 70A Chassis Mount D-55 | |
| Diode Standard 400V 800A Clamp On DO-200AA, A-PUK | |
| Diode Standard 400V 845A Stud Mount B-43, Hockey PUK | |
| Diode Standard 400V 85A Chassis Mount D-55 | |
| Diode Standard 4500V 1065A Clamp On DO-200AB, B-PUK | |
| Diode Standard 4500V 1875A Clamp On DO-200AC, K-PUK | |
| Diode Standard 4500V 375A Clamp On DO-200AB, B-PUK | |
| Diode Standard 4500V 560A Clamp On DO-200AB, B-PUK | |
| Diode Standard 4500V 990A Clamp On DO-200AC, K-PUK | |
| Diode Standard 600V 110A Chassis Mount D-55 | |
| Diode Standard 600V 40A Chassis Mount D-55 | |
| Diode Standard 600V 70A Chassis Mount D-55 | |
| Diode Standard 600V 85A Chassis Mount D-55 | |
| Diode Standard 800V 110A Chassis Mount D-55 | |
| Diode Standard 800V 1170A Stud Mount B-43, Hockey PUK | |
| Diode Standard 800V 1400A Stud Mount B-43, Hockey PUK | |
| Diode Standard 800V 1600A Clamp On DO-200AB, B-PUK | |
| Diode Standard 800V 2100A Clamp On DO-200AB, B-PUK | |
| Diode Standard 800V 350A Clamp On DO-200AA, A-PUK | |
| Diode Standard 800V 3800A Clamp On DO-200AC, K-PUK | |
| Diode Standard 800V 40A Chassis Mount D-55 | |
| Diode Standard 800V 650A Clamp On DO-200AA, A-PUK | |
| Diode Standard 800V 70A Chassis Mount D-55 | |
| Diode Standard 800V 800A Clamp On DO-200AA, A-PUK | |
| Diode Standard 800V 85A Chassis Mount D-55 | |
| Diode Standard, Reverse Polarity 1600V 200A Stud Mount DO-205AC (DO-30) | |
| DIODE STD 2400V 200A DO205AC |
| << Prev | Next >> |