Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 60V V(RRM), Silicon, ROHS COMPLIANT, SIMILAR TO DO-214AB, SMC, 2 PIN Product overview: VS-30BQ060TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ060TRPBF can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 116398-VS-30BQ060TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 580mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 60V 3A DO214AB
DIODE SCHOTTKY 60V 3A DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-VS-30BQ060TRPBF | 30BQ060PBFTR-ND | 116398-VS-30BQ060TRPBF | VS-30BQ060TRPBF | VS-30BQ060TRPBF |
| Product Name | Schottky 4A 60V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-30BQ060TRPBF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape | SMC | DO-214AB, SMC | ||
| RoHS Compliant | RoHS | ||||
| IO | 3 amps |