Rectifier Diode, Product overview: VS-2ENH02HM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2ENH02HM3/84A
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)
Vishay Diode VS-2ENH02HM3/84A
Vishay Diode VS-2ENH02HM3/84A
Vishay Diode VS-2ENH02HM3/84A
RECTIFIER, SINGLE, 2A, 200V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GEN PURP 200V 2A DO220AA
Rectifiers FRED -SMP RECTIFIER 2A 200VBR
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-VS-2ENH02HM3/84A | 112-VS-2ENH02HM3/84ACT-ND | 2190338 | 17AH9470 | VS-2ENH02HM3/84A | VS-2ENH02HM3/84A |
| Product Name | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Rectifier, Single, 2A, 200V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | DO-220AA | DO-220AA-2 | ||||
| VF | 1 volts | 1 volts |