Diode Standard 800V 320A Stud Mount DO-205AB (DO-9)
DIODE GEN PURP 800V 320A DO205AB
STANDARD DIODE, 320A, 800V DO-205AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:320A; Forward Voltage Max:1.33V; Diode Module Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-240U80DGI-ND | VS-240U80D | 75C9040 | VS-240U80D |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 320A, 800V Do-205Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -40 to 180 C (-40 to 356 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.33 volts | 1.33 volts |