Diode Standard 200V 25A Chassis, Stud Mount DO-203AA (DO-4)
Rectifier Diode, 1 Phase, 1 Element, 25A, 200V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: VS-25F20 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-25F20 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 938783-VS-25F20
Features: Diode Standard 200 V 25A Stud Mount DO-203AA (DO-4)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 25F20
Categories: Discrete Semiconductor Products
Case / Package: DO-203AA (DO-4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *25F20, 25F20, VS-25F20-ND, VS25F20, VS25F20-ND
DIODE GEN PURP 200V 25A DO203AA
STANDARD DIODE, 25A, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:25A; Forward Voltage Max:900mV; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:314A RoHS Compliant: Yes
DIODE GEN PURP 200V 25A DO203AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 25F20-ND | 280-VS-25F20 | 938783-VS-25F20 | VS-25F20 | 07B3964 | VS-25F20 | VS-25F20 |
| Product Name | Single Diodes | 25A 200V Diode and Rectifier | Diodes, Rectifiers - Single - VS-25F20 | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 25A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | Bulk | DO-203AA | DO-4; DO-203AA, DO-4, Stud | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 25 amps | ||||||
| Diode Type | Diode Standard 200 V 25A Stud Mount DO-203AA (DO-4) |