Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3
Vishay VS-30CPQ100-N3 Diode
Vishay VS-30CPQ100-N3 Diode
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808553-VS-30CPQ100-N
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: TO-247AC
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 30A
Current - Reverse Leakage at Vr: 550μA at 100V
Part Number Series: 30CPQ100
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30CPQ100-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CPQ100-N3 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2X15A 100V Common Cathode
SCHOTTKY RECTIFIER, DUAL, 100V, TO-247AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage VF Max:1.05V; RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 100V TO247
DIODE ARR SCHOT 100V 30A TO247AC
100V Dual Common Cathode 1.05V@30A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | VS-30CPQ100-N3GI-ND | 5411152 | 808553-VS-30CPQ100-N3 | 280-VS-30CPQ100-N3 | VS-30CPQ100-N3 | 57AC4339 | VS-30CPQ100-N3 | VS-30CPQ100-N3 | VS-30CPQ100-N3 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - VS-30CPQ100-N3 | Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier, Dual, 100V, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Arrangement | Common Catode | Common Catode | |||||||
| Package | TO-247; TO-247-3 | TO-247; To-247ac | Rail/Tube | TO-247AC | TO-247; TO-247AC | TO-247; TO-247-3 | TO-247 | TO-247 | |
| Rectifier Configuration / Technology | Schottky | Schottky | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky |